Vishay Intertechnology, Inc. RES 453 OHM 1/2W 1% AXIAL CMF55453R00FKBF

Description
RES 453ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/2W 1% AXIAL - CMF55453R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/2W 1% AXIAL
CMF55453R00FKBF
RES 453 OHM 1/2W 1% AXIAL CMF55453R00FKBF
RES 453ohm 1/2W 1% AXIAL

RES 453ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453R00FKBF-ND
Through Hole Resistors CMF55453R00FKBF-ND
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55453R00FKBF CMF55453R00FKBF-ND
Product Name RES 453 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers