Vishay Intertechnology, Inc. RES 453 OHM 1% 50PPM 1/2W CMF55453R00FHEB

Description
RES 453ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 453ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1% 50PPM 1/2W - CMF55453R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1% 50PPM 1/2W
CMF55453R00FHEB
RES 453 OHM 1% 50PPM 1/2W CMF55453R00FHEB
RES 453ohm 1% 50PPM 1/2W

RES 453ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF453HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF453HFCT-ND
Through Hole Resistors CMF453HFCT-ND
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF453HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF453HFTR-ND
Through Hole Resistors CMF453HFTR-ND
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55453R00FHEB CMF453HFCT-ND
Product Name RES 453 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details