Vishay Intertechnology, Inc. Metal Film Resistors - CMF55453R00DHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55453R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55453R00DHEA
Metal Film Resistors - CMF55453R00DHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55453R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453R00DHEA-ND
Through Hole Resistors CMF55453R00DHEA-ND
453 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 453 .5% T-2 Ea E3 Vishay - 68P8220 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 453 .5% T-2 Ea E3 Vishay
68P8220
Cmf-55 453 .5% T-2 Ea E3 Vishay 68P8220
CMF-55 453 .5% T-2 EA e3

CMF-55 453 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453R00DHEA CMF55453R00DHEA-ND 68P8220
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 453 .5% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details