Vishay Precision Group Cmf-55-70 453K 1% T-1 Re5 Vishay CMF55453K00FKWF70

Description
CMF-55-70 453K 1% T-1 RE5
Description
CMF-55-70 453K 1% T-1 RE5

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 453K 1% T-1 Re5 Vishay - 68P8215 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 453K 1% T-1 Re5 Vishay
68P8215
Cmf-55-70 453K 1% T-1 Re5 Vishay 68P8215
CMF-55-70 453K 1% T-1 RE5

CMF-55-70 453K 1% T-1 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P8215
Product Name Cmf-55-70 453K 1% T-1 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details