Vishay Intertechnology, Inc. Through Hole Resistors CMF55453K00FKRE

Description
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55453K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00FKRE-ND
Through Hole Resistors CMF55453K00FKRE-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55453K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55453K00FKRE
Metal Film Resistors - CMF55453K00FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5119
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5119
Resistor,Metal Film,453KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,453KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00FKRE-ND CMF55453K00FKRE 41C5119
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details