Vishay Intertechnology, Inc. RES 453K OHM 1/2W 1% AXIAL CMF55453K00FKR670

Description
RES 453Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/2W 1% AXIAL - CMF55453K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W 1% AXIAL
CMF55453K00FKR670
RES 453K OHM 1/2W 1% AXIAL CMF55453K00FKR670
RES 453Kohm 1/2W 1% AXIAL

RES 453Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00FKR670-ND
Through Hole Resistors CMF55453K00FKR670-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 453K 1% T-1 Re6 Vishay - 68P8210 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 453K 1% T-1 Re6 Vishay
68P8210
Cmf-55-70 453K 1% T-1 Re6 Vishay 68P8210
CMF-55-70 453K 1% T-1 RE6

CMF-55-70 453K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00FKR670 CMF55453K00FKR670-ND 68P8210
Product Name RES 453K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 453K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details