Vishay Intertechnology, Inc. Through Hole Resistors CMF55453K00FKEK

Description
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55453K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00FKEK-ND
Through Hole Resistors CMF55453K00FKEK-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 453K OHM 1/2W 1% AXIAL - CMF55453K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W 1% AXIAL
CMF55453K00FKEK
RES 453K OHM 1/2W 1% AXIAL CMF55453K00FKEK
RES 453Kohm 1/2W 1% AXIAL

RES 453Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 453K 1% T-1 Ek E3 Vishay - 48P6794 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 453K 1% T-1 Ek E3 Vishay
48P6794
Cmf-55 453K 1% T-1 Ek E3 Vishay 48P6794
CMF-55 453K 1% T-1 EK e3

CMF-55 453K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00FKEK-ND CMF55453K00FKEK 48P6794
Product Name Through Hole Resistors RES 453K OHM 1/2W 1% AXIAL Cmf-55 453K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details