Vishay Intertechnology, Inc. RES 453K OHM 1/2W 1% AXIAL CMF55453K00FKEB70

Description
RES 453Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/2W 1% AXIAL - CMF55453K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W 1% AXIAL
CMF55453K00FKEB70
RES 453K OHM 1/2W 1% AXIAL CMF55453K00FKEB70
RES 453Kohm 1/2W 1% AXIAL

RES 453Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00FKEB70-ND
Through Hole Resistors CMF55453K00FKEB70-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 453K 1% T-1 Eb E3 Vishay - 68P8208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 453K 1% T-1 Eb E3 Vishay
68P8208
Cmf-55-70 453K 1% T-1 Eb E3 Vishay 68P8208
CMF-55-70 453K 1% T-1 EB e3

CMF-55-70 453K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00FKEB70 CMF55453K00FKEB70-ND 68P8208
Product Name RES 453K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 453K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details