Vishay Intertechnology, Inc. RES 453K OHM 1/2W 1% AXIAL CMF55453K00FKEA70

Description
RES 453Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/2W 1% AXIAL - CMF55453K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W 1% AXIAL
CMF55453K00FKEA70
RES 453K OHM 1/2W 1% AXIAL CMF55453K00FKEA70
RES 453Kohm 1/2W 1% AXIAL

RES 453Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00FKEA70-ND
Through Hole Resistors CMF55453K00FKEA70-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 453K 1% T-1 Ea E3 Vishay - 68P8207 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 453K 1% T-1 Ea E3 Vishay
68P8207
Cmf-55-70 453K 1% T-1 Ea E3 Vishay 68P8207
CMF-55-70 453K 1% T-1 EA e3

CMF-55-70 453K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00FKEA70 CMF55453K00FKEA70-ND 68P8207
Product Name RES 453K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 453K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers