Vishay Intertechnology, Inc. Metal Film Resistors - CMF55453K00FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 47.5ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 47.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55453K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55453K00FHEB
Metal Film Resistors - CMF55453K00FHEB
Metal Film Resistors - Through Hole 1/4watt 47.5ohms 1%

Metal Film Resistors - Through Hole 1/4watt 47.5ohms 1%

Supplier's Site
Through Hole Resistors - CMF453KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF453KHFTR-ND
Through Hole Resistors CMF453KHFTR-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF453KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF453KHFCT-ND
Through Hole Resistors CMF453KHFCT-ND
453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55453K00FHEB CMF453KHFTR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details