Vishay Intertechnology, Inc. Through Hole Resistors CMF55453K00DHEA

Description
453 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
453 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55453K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00DHEA-ND
Through Hole Resistors CMF55453K00DHEA-ND
453 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 453K OHM 1/2W .5% AXIAL - CMF55453K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W .5% AXIAL
CMF55453K00DHEA
RES 453K OHM 1/2W .5% AXIAL CMF55453K00DHEA
RES 453Kohm 1/2W .5% AXIAL

RES 453Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 453K .5% T-2 Ea E3 Vishay - 68P8201 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 453K .5% T-2 Ea E3 Vishay
68P8201
Cmf-55 453K .5% T-2 Ea E3 Vishay 68P8201
CMF-55 453K .5% T-2 EA e3

CMF-55 453K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00DHEA-ND CMF55453K00DHEA 68P8201
Product Name Through Hole Resistors RES 453K OHM 1/2W .5% AXIAL Cmf-55 453K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers