Vishay Intertechnology, Inc. RES 453K OHM 1/2W .1% AXIAL CMF55453K00BHR6

Description
RES 453Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/2W .1% AXIAL - CMF55453K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W .1% AXIAL
CMF55453K00BHR6
RES 453K OHM 1/2W .1% AXIAL CMF55453K00BHR6
RES 453Kohm 1/2W .1% AXIAL

RES 453Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00BHR6-ND
Through Hole Resistors CMF55453K00BHR6-ND
453 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5108
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5108
Resistor,Metal Film,453KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,453KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00BHR6 CMF55453K00BHR6-ND 41C5108
Product Name RES 453K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details