Vishay Intertechnology, Inc. RES 453K OHM 1/2W .1% AXIAL CMF55453K00BERE70

Description
RES 453Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/2W .1% AXIAL - CMF55453K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/2W .1% AXIAL
CMF55453K00BERE70
RES 453K OHM 1/2W .1% AXIAL CMF55453K00BERE70
RES 453Kohm 1/2W .1% AXIAL

RES 453Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55453K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55453K00BERE70-ND
Through Hole Resistors CMF55453K00BERE70-ND
453 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 453 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5102 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 453 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5102
Cmf55, 453 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5102
CMF55, 453 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 453 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55453K00BERE70 CMF55453K00BERE70-ND 41C5102
Product Name RES 453K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 453 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details