Vishay Intertechnology, Inc. RES 451 OHM 1/2W 0.1% AXIAL CMF55451R00BER6

Description
RES 451ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 451ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 451 OHM 1/2W 0.1% AXIAL - CMF55451R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 451 OHM 1/2W 0.1% AXIAL
CMF55451R00BER6
RES 451 OHM 1/2W 0.1% AXIAL CMF55451R00BER6
RES 451ohm 1/2W 0.1% AXIAL

RES 451ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55451R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55451R00BER6-ND
Through Hole Resistors CMF55451R00BER6-ND
451 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

451 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 451 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C5098 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 451 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C5098
Cmf55, 451 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C5098
CMF55, 451 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 451 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55451R00BER6 CMF55451R00BER6-ND 41C5098
Product Name RES 451 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 451 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 451 ohms 451 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details