Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55450R00FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55450R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55450R00FKBF
Vishay/DaleMetal Film Resistors - CMF55450R00FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55450R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55450R00FKBF-ND
Through Hole Resistors CMF55450R00FKBF-ND
450 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 450 1% T-1 B14 Vishay - 68P8193 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 450 1% T-1 B14 Vishay
68P8193
Cmf-55 450 1% T-1 B14 Vishay 68P8193
CMF-55 450 1% T-1 B14

CMF-55 450 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55450R00FKBF CMF55450R00FKBF-ND 68P8193
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 450 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details