Vishay Intertechnology, Inc. Through Hole Resistors CMF55450R00BEEK

Description
450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55450R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55450R00BEEK-ND
Through Hole Resistors CMF55450R00BEEK-ND
450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 450 OHM 1/2W 0.1% AXIAL - CMF55450R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 1/2W 0.1% AXIAL
CMF55450R00BEEK
RES 450 OHM 1/2W 0.1% AXIAL CMF55450R00BEEK
RES 450ohm 1/2W 0.1% AXIAL

RES 450ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 450 .1% T-9 Ek E3 Vishay - 68P8192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 450 .1% T-9 Ek E3 Vishay
68P8192
Cmf-55 450 .1% T-9 Ek E3 Vishay 68P8192
CMF-55 450 .1% T-9 EK e3

CMF-55 450 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55450R00BEEK-ND CMF55450R00BEEK 68P8192
Product Name Through Hole Resistors RES 450 OHM 1/2W 0.1% AXIAL Cmf-55 450 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details