Vishay Intertechnology, Inc. Through Hole Resistors CMF55450R00BEEA

Description
450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55450R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55450R00BEEA-ND
Through Hole Resistors CMF55450R00BEEA-ND
450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 450 OHM 1/2W 0.1% AXIAL - CMF55450R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 1/2W 0.1% AXIAL
CMF55450R00BEEA
RES 450 OHM 1/2W 0.1% AXIAL CMF55450R00BEEA
RES 450ohm 1/2W 0.1% AXIAL

RES 450ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 450 .1% T-9 Ea E3 Vishay - 68P8190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 450 .1% T-9 Ea E3 Vishay
68P8190
Cmf-55 450 .1% T-9 Ea E3 Vishay 68P8190
CMF-55 450 .1% T-9 EA e3

CMF-55 450 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55450R00BEEA-ND CMF55450R00BEEA 68P8190
Product Name Through Hole Resistors RES 450 OHM 1/2W 0.1% AXIAL Cmf-55 450 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details