Vishay Intertechnology, Inc. Through Hole Resistors CMF55450K10BHEK

Description
450.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
450.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55450K10BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55450K10BHEK-ND
Through Hole Resistors CMF55450K10BHEK-ND
450.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 450.1K OHM 1/2W 0.1% AXIAL - CMF55450K10BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450.1K OHM 1/2W 0.1% AXIAL
CMF55450K10BHEK
RES 450.1K OHM 1/2W 0.1% AXIAL CMF55450K10BHEK
RES 450.1Kohm 1/2W 0.1% AXIAL

RES 450.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 450.1K .1% T-2 Ek E3 Vishay - 68P8185 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 450.1K .1% T-2 Ek E3 Vishay
68P8185
Cmf-55 450.1K .1% T-2 Ek E3 Vishay 68P8185
CMF-55 450.1K .1% T-2 EK e3

CMF-55 450.1K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55450K10BHEK-ND CMF55450K10BHEK 68P8185
Product Name Through Hole Resistors RES 450.1K OHM 1/2W 0.1% AXIAL Cmf-55 450.1K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details