Vishay Intertechnology, Inc. RES 450.1K OHM 1/2W 0.1% AXIAL CMF55450K10BHEB

Description
RES 450.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 450.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450.1K OHM 1/2W 0.1% AXIAL - CMF55450K10BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450.1K OHM 1/2W 0.1% AXIAL
CMF55450K10BHEB
RES 450.1K OHM 1/2W 0.1% AXIAL CMF55450K10BHEB
RES 450.1Kohm 1/2W 0.1% AXIAL

RES 450.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55450K10BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55450K10BHEB-ND
Through Hole Resistors CMF55450K10BHEB-ND
450.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 450.1K .1% T-2 Eb E3 Vishay - 68P8184 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 450.1K .1% T-2 Eb E3 Vishay
68P8184
Cmf-55 450.1K .1% T-2 Eb E3 Vishay 68P8184
CMF-55 450.1K .1% T-2 EB e3

CMF-55 450.1K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55450K10BHEB CMF55450K10BHEB-ND 68P8184
Product Name RES 450.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 450.1K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details