Vishay Intertechnology, Inc. Through Hole Resistors CMF55450K00FKEB

Description
450 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
450 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55450K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55450K00FKEB-ND
Through Hole Resistors CMF55450K00FKEB-ND
450 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 450K OHM 1/2W 1% AXIAL - CMF55450K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450K OHM 1/2W 1% AXIAL
CMF55450K00FKEB
RES 450K OHM 1/2W 1% AXIAL CMF55450K00FKEB
RES 450Kohm 1/2W 1% AXIAL

RES 450Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 450K 1% T-1 Eb E3 Vishay - 48P6789 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 450K 1% T-1 Eb E3 Vishay
48P6789
Cmf-55 450K 1% T-1 Eb E3 Vishay 48P6789
CMF-55 450K 1% T-1 EB e3

CMF-55 450K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55450K00FKEB-ND CMF55450K00FKEB 48P6789
Product Name Through Hole Resistors RES 450K OHM 1/2W 1% AXIAL Cmf-55 450K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers