Vishay Intertechnology, Inc. RES 44.2 OHM 1/2W 1% AXIAL CMF5544R200FKRE

Description
RES 44.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/2W 1% AXIAL - CMF5544R200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/2W 1% AXIAL
CMF5544R200FKRE
RES 44.2 OHM 1/2W 1% AXIAL CMF5544R200FKRE
RES 44.2ohm 1/2W 1% AXIAL

RES 44.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544R200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544R200FKRE-ND
Through Hole Resistors CMF5544R200FKRE-ND
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2 1% T-1 R36 Vishay - 68P8104 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2 1% T-1 R36 Vishay
68P8104
Cmf-55 44.2 1% T-1 R36 Vishay 68P8104
CMF-55 44.2 1% T-1 R36

CMF-55 44.2 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544R200FKRE CMF5544R200FKRE-ND 68P8104
Product Name RES 44.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 44.2 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details