Vishay Intertechnology, Inc. Through Hole Resistors CMF5544R200FKBF

Description
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544R200FKBF-ND
Through Hole Resistors CMF5544R200FKBF-ND
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2 OHM 1/2W 1% AXIAL - CMF5544R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/2W 1% AXIAL
CMF5544R200FKBF
RES 44.2 OHM 1/2W 1% AXIAL CMF5544R200FKBF
RES 44.2ohm 1/2W 1% AXIAL

RES 44.2ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5009
Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5009
Resistor,Metal Film,44.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,44.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544R200FKBF-ND CMF5544R200FKBF 41C5009
Product Name Through Hole Resistors RES 44.2 OHM 1/2W 1% AXIAL Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details