Vishay Intertechnology, Inc. RES 44.2 OHM 1% 50PPM 1/2W CMF5544R200FHEB

Description
RES 44.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 44.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1% 50PPM 1/2W - CMF5544R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1% 50PPM 1/2W
CMF5544R200FHEB
RES 44.2 OHM 1% 50PPM 1/2W CMF5544R200FHEB
RES 44.2ohm 1% 50PPM 1/2W

RES 44.2ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF44.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF44.2HFTR-ND
Through Hole Resistors CMF44.2HFTR-ND
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2 1% T-2 Eb E3 Vishay - 68P8103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2 1% T-2 Eb E3 Vishay
68P8103
Cmf-55 44.2 1% T-2 Eb E3 Vishay 68P8103
CMF-55 44.2 1% T-2 EB e3

CMF-55 44.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544R200FHEB CMF44.2HFTR-ND 68P8103
Product Name RES 44.2 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 44.2 1% T-2 Eb E3 Vishay
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details