Vishay Intertechnology, Inc. Through Hole Resistors CMF5544R200FEBF

Description
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544R200FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544R200FEBF-ND
Through Hole Resistors CMF5544R200FEBF-ND
44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2 OHM 1/2W 1% AXIAL - CMF5544R200FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/2W 1% AXIAL
CMF5544R200FEBF
RES 44.2 OHM 1/2W 1% AXIAL CMF5544R200FEBF
RES 44.2ohm 1/2W 1% AXIAL

RES 44.2ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 27K5866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
27K5866
Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 27K5866
Resistor,Metal Film,44.2Ohms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,44.2Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544R200FEBF-ND CMF5544R200FEBF 27K5866
Product Name Through Hole Resistors RES 44.2 OHM 1/2W 1% AXIAL Resistor,metal Film,44.2Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details