Vishay Intertechnology, Inc. Through Hole Resistors CMF5544R200DHEK

Description
44.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544R200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544R200DHEK-ND
Through Hole Resistors CMF5544R200DHEK-ND
44.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2 OHM 1/2W .5% AXIAL - CMF5544R200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/2W .5% AXIAL
CMF5544R200DHEK
RES 44.2 OHM 1/2W .5% AXIAL CMF5544R200DHEK
RES 44.2ohm 1/2W .5% AXIAL

RES 44.2ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 44.2 .5% T-2 Ek E3 Vishay - 68P8102 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2 .5% T-2 Ek E3 Vishay
68P8102
Cmf-55 44.2 .5% T-2 Ek E3 Vishay 68P8102
CMF-55 44.2 .5% T-2 EK e3

CMF-55 44.2 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544R200DHEK-ND CMF5544R200DHEK 68P8102
Product Name Through Hole Resistors RES 44.2 OHM 1/2W .5% AXIAL Cmf-55 44.2 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details