Vishay Intertechnology, Inc. Through Hole Resistors CMF5544K200FKEB

Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544K200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200FKEB-ND
Through Hole Resistors CMF5544K200FKEB-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2K OHM 1/2W 1% AXIAL - CMF5544K200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W 1% AXIAL
CMF5544K200FKEB
RES 44.2K OHM 1/2W 1% AXIAL CMF5544K200FKEB
RES 44.2Kohm 1/2W 1% AXIAL

RES 44.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 44.2K 1% T-1 Eb E3 Vishay - 48P6775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K 1% T-1 Eb E3 Vishay
48P6775
Cmf-55 44.2K 1% T-1 Eb E3 Vishay 48P6775
CMF-55 44.2K 1% T-1 EB e3

CMF-55 44.2K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200FKEB-ND CMF5544K200FKEB 48P6775
Product Name Through Hole Resistors RES 44.2K OHM 1/2W 1% AXIAL Cmf-55 44.2K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details