Vishay Intertechnology, Inc. Through Hole Resistors CMF5544K200FKEA

Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200FKEA-ND
Through Hole Resistors CMF5544K200FKEA-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 44.2K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CMF5544K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CMF5544K200FKEA
Res Metal Film 44.2K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CMF5544K200FKEA
Res Metal Film 44.2K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 44.2K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5544K200FKEA-ND CMF5544K200FKEA
Product Name Through Hole Resistors Res Metal Film 44.2K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers