Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W 1% AXIAL CMF5544K200FHRE

Description
RES 44.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W 1% AXIAL - CMF5544K200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W 1% AXIAL
CMF5544K200FHRE
RES 44.2K OHM 1/2W 1% AXIAL CMF5544K200FHRE
RES 44.2Kohm 1/2W 1% AXIAL

RES 44.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544K200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200FHRE-ND
Through Hole Resistors CMF5544K200FHRE-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2K 1% T-2 R36 Vishay - 68P8090 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K 1% T-2 R36 Vishay
68P8090
Cmf-55 44.2K 1% T-2 R36 Vishay 68P8090
CMF-55 44.2K 1% T-2 R36

CMF-55 44.2K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200FHRE CMF5544K200FHRE-ND 68P8090
Product Name RES 44.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 44.2K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details