Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W 1% AXIAL CMF5544K200FHEK

Description
RES 44.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W 1% AXIAL - CMF5544K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W 1% AXIAL
CMF5544K200FHEK
RES 44.2K OHM 1/2W 1% AXIAL CMF5544K200FHEK
RES 44.2Kohm 1/2W 1% AXIAL

RES 44.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200FHEK-ND
Through Hole Resistors CMF5544K200FHEK-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2K 1% T-2 Ek E3 Vishay - 68P8089 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K 1% T-2 Ek E3 Vishay
68P8089
Cmf-55 44.2K 1% T-2 Ek E3 Vishay 68P8089
CMF-55 44.2K 1% T-2 EK e3

CMF-55 44.2K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200FHEK CMF5544K200FHEK-ND 68P8089
Product Name RES 44.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 44.2K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details