Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W .5% AXIAL CMF5544K200DHEA

Description
RES 44.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W .5% AXIAL - CMF5544K200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W .5% AXIAL
CMF5544K200DHEA
RES 44.2K OHM 1/2W .5% AXIAL CMF5544K200DHEA
RES 44.2Kohm 1/2W .5% AXIAL

RES 44.2Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544K200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200DHEA-ND
Through Hole Resistors CMF5544K200DHEA-ND
44.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2K .5% T-2 Ea E3 Vishay - 68P8084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K .5% T-2 Ea E3 Vishay
68P8084
Cmf-55 44.2K .5% T-2 Ea E3 Vishay 68P8084
CMF-55 44.2K .5% T-2 EA e3

CMF-55 44.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200DHEA CMF5544K200DHEA-ND 68P8084
Product Name RES 44.2K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 44.2K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details