Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BHRE

Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W .1% AXIAL - CMF5544K200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W .1% AXIAL
CMF5544K200BHRE
RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BHRE
RES 44.2Kohm 1/2W .1% AXIAL

RES 44.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544K200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200BHRE-ND
Through Hole Resistors CMF5544K200BHRE-ND
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2K .1% T-2 R36 Vishay - 68P8083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K .1% T-2 R36 Vishay
68P8083
Cmf-55 44.2K .1% T-2 R36 Vishay 68P8083
CMF-55 44.2K .1% T-2 R36

CMF-55 44.2K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200BHRE CMF5544K200BHRE-ND 68P8083
Product Name RES 44.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 44.2K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers