Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BHR6

Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W .1% AXIAL - CMF5544K200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W .1% AXIAL
CMF5544K200BHR6
RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BHR6
RES 44.2Kohm 1/2W .1% AXIAL

RES 44.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544K200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200BHR6-ND
Through Hole Resistors CMF5544K200BHR6-ND
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4990
Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4990
Resistor,Metal Film,442KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,442KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200BHR6 CMF5544K200BHR6-ND 41C4990
Product Name RES 44.2K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers