Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BER6

Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W .1% AXIAL - CMF5544K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W .1% AXIAL
CMF5544K200BER6
RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BER6
RES 44.2Kohm 1/2W .1% AXIAL

RES 44.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200BER6-ND
Through Hole Resistors CMF5544K200BER6-ND
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4985
Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4985
Resistor,Metal Film,442KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,442KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200BER6 CMF5544K200BER6-ND 41C4985
Product Name RES 44.2K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,442Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details