Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BEEK

Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W .1% AXIAL - CMF5544K200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W .1% AXIAL
CMF5544K200BEEK
RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BEEK
RES 44.2Kohm 1/2W .1% AXIAL

RES 44.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF44.2KHE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF44.2KHE-ND
Through Hole Resistors CMF44.2KHE-ND
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2K .1% T-9 Ek E3 Vishay - 68P8080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K .1% T-9 Ek E3 Vishay
68P8080
Cmf-55 44.2K .1% T-9 Ek E3 Vishay 68P8080
CMF-55 44.2K .1% T-9 EK e3

CMF-55 44.2K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200BEEK CMF44.2KHE-ND 68P8080
Product Name RES 44.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 44.2K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details