Vishay Intertechnology, Inc. RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BEEB

Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/2W .1% AXIAL - CMF5544K200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W .1% AXIAL
CMF5544K200BEEB
RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BEEB
RES 44.2Kohm 1/2W .1% AXIAL

RES 44.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5544K200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200BEEB-ND
Through Hole Resistors CMF5544K200BEEB-ND
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 44.2K .1% T-9 Eb E3 Vishay - 68P8079 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44.2K .1% T-9 Eb E3 Vishay
68P8079
Cmf-55 44.2K .1% T-9 Eb E3 Vishay 68P8079
CMF-55 44.2K .1% T-9 EB e3

CMF-55 44.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K200BEEB CMF5544K200BEEB-ND 68P8079
Product Name RES 44.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 44.2K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details