Vishay Intertechnology, Inc. Through Hole Resistors CMF5544K200BEEA70

Description
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K200BEEA70-ND
Through Hole Resistors CMF5544K200BEEA70-ND
44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2K OHM 1/2W .1% AXIAL - CMF5544K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/2W .1% AXIAL
CMF5544K200BEEA70
RES 44.2K OHM 1/2W .1% AXIAL CMF5544K200BEEA70
RES 44.2Kohm 1/2W .1% AXIAL

RES 44.2Kohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5544K200BEEA70-ND CMF5544K200BEEA70
Product Name Through Hole Resistors RES 44.2K OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details