Vishay Intertechnology, Inc. Metal Film Resistors - CMF5544K000BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5544K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5544K000BHR6
Metal Film Resistors - CMF5544K000BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5544K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K000BHR6-ND
Through Hole Resistors CMF5544K000BHR6-ND
44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 44 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C4979 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 44 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C4979
Cmf55, 44 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C4979
CMF55, 44 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 44 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K000BHR6 CMF5544K000BHR6-ND 41C4979
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 44 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details