Vishay Intertechnology, Inc. Through Hole Resistors CMF5544K000BHEB

Description
44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5544K000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5544K000BHEB-ND
Through Hole Resistors CMF5544K000BHEB-ND
44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44K OHM 1/2W 0.1% AXIAL - CMF5544K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44K OHM 1/2W 0.1% AXIAL
CMF5544K000BHEB
RES 44K OHM 1/2W 0.1% AXIAL CMF5544K000BHEB
RES 44Kohm 1/2W 0.1% AXIAL

RES 44Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 44K .1% T-2 Eb E3 Vishay - 68P8076 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 44K .1% T-2 Eb E3 Vishay
68P8076
Cmf-55 44K .1% T-2 Eb E3 Vishay 68P8076
CMF-55 44K .1% T-2 EB e3

CMF-55 44K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5544K000BHEB-ND CMF5544K000BHEB 68P8076
Product Name Through Hole Resistors RES 44K OHM 1/2W 0.1% AXIAL Cmf-55 44K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details