Vishay Intertechnology, Inc. Through Hole Resistors CMF55444R40BHEB

Description
444.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
444.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55444R40BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55444R40BHEB-ND
Through Hole Resistors CMF55444R40BHEB-ND
444.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

444.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55444R40BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55444R40BHEB
Metal Film Resistors - CMF55444R40BHEB
Metal Film Resistors - Through Hole 1/4watt 444.4ohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 444.4ohms 0.1%

Supplier's Site
Cmf-55 444.4 .1% T-2 Eb E3 Vishay - 68P8132 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 444.4 .1% T-2 Eb E3 Vishay
68P8132
Cmf-55 444.4 .1% T-2 Eb E3 Vishay 68P8132
CMF-55 444.4 .1% T-2 EB e3

CMF-55 444.4 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55444R40BHEB-ND CMF55444R40BHEB 68P8132
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 444.4 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 444 ohms 444 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details