Vishay Intertechnology, Inc. RES 442 OHM 1/2W 1% AXIAL CMF55442R00FKR6

Description
RES 442ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/2W 1% AXIAL - CMF55442R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/2W 1% AXIAL
CMF55442R00FKR6
RES 442 OHM 1/2W 1% AXIAL CMF55442R00FKR6
RES 442ohm 1/2W 1% AXIAL

RES 442ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55442R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442R00FKR6-ND
Through Hole Resistors CMF55442R00FKR6-ND
442 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,442Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5043
Resistor,metal Film,442Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5043
Resistor,Metal Film,442Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,442Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442R00FKR6 CMF55442R00FKR6-ND 41C5043
Product Name RES 442 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,442Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details