Vishay Intertechnology, Inc. Metal Film Resistors - CMF55442R00BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55442R00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55442R00BERE70
Metal Film Resistors - CMF55442R00BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55442R00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442R00BERE70-ND
Through Hole Resistors CMF55442R00BERE70-ND
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C5032 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C5032
Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C5032
CMF55, 442 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 442 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442R00BERE70 CMF55442R00BERE70-ND 41C5032
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details