Vishay Intertechnology, Inc. Metal Film Resistors - CMF55442R00BER670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55442R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55442R00BER670
Metal Film Resistors - CMF55442R00BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55442R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442R00BER670-ND
Through Hole Resistors CMF55442R00BER670-ND
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C5033 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C5033
Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C5033
CMF55, 442 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 442 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442R00BER670 CMF55442R00BER670-ND 41C5033
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 442 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details