Vishay Intertechnology, Inc. Through Hole Resistors CMF55442R00BEEB70

Description
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55442R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442R00BEEB70-ND
Through Hole Resistors CMF55442R00BEEB70-ND
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 442 OHM 1/2W .1% AXIAL - CMF55442R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/2W .1% AXIAL
CMF55442R00BEEB70
RES 442 OHM 1/2W .1% AXIAL CMF55442R00BEEB70
RES 442ohm 1/2W .1% AXIAL

RES 442ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 442 .1% T-9 Eb E3 Vishay - 68P8122 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 442 .1% T-9 Eb E3 Vishay
68P8122
Cmf-55-70 442 .1% T-9 Eb E3 Vishay 68P8122
CMF-55-70 442 .1% T-9 EB e3

CMF-55-70 442 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442R00BEEB70-ND CMF55442R00BEEB70 68P8122
Product Name Through Hole Resistors RES 442 OHM 1/2W .1% AXIAL Cmf-55-70 442 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details