Vishay Intertechnology, Inc. Through Hole Resistors CMF55442R00BEEA70

Description
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55442R00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442R00BEEA70-ND
Through Hole Resistors CMF55442R00BEEA70-ND
442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 442 OHM 1/2W .1% AXIAL - CMF55442R00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/2W .1% AXIAL
CMF55442R00BEEA70
RES 442 OHM 1/2W .1% AXIAL CMF55442R00BEEA70
RES 442ohm 1/2W .1% AXIAL

RES 442ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 442 .1% T-9 Ea E3 Vishay - 68P8121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 442 .1% T-9 Ea E3 Vishay
68P8121
Cmf-55-70 442 .1% T-9 Ea E3 Vishay 68P8121
CMF-55-70 442 .1% T-9 EA e3

CMF-55-70 442 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442R00BEEA70-ND CMF55442R00BEEA70 68P8121
Product Name Through Hole Resistors RES 442 OHM 1/2W .1% AXIAL Cmf-55-70 442 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details