Vishay Intertechnology, Inc. RES 442K OHM 1/2W 1% AXIAL CMF55442K00FKBF

Description
RES 442Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/2W 1% AXIAL - CMF55442K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/2W 1% AXIAL
CMF55442K00FKBF
RES 442K OHM 1/2W 1% AXIAL CMF55442K00FKBF
RES 442Kohm 1/2W 1% AXIAL

RES 442Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55442K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442K00FKBF-ND
Through Hole Resistors CMF55442K00FKBF-ND
442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.42Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.42Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5028
Resistor,metal Film,4.42Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5028
Resistor,Metal Film,4.42MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.42MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442K00FKBF CMF55442K00FKBF-ND 41C5028
Product Name RES 442K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.42Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details