Vishay Intertechnology, Inc. RES 442K OHM 1% 50PPM 1/2W CMF55442K00FHEB

Description
RES 442Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 442Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1% 50PPM 1/2W - CMF55442K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1% 50PPM 1/2W
CMF55442K00FHEB
RES 442K OHM 1% 50PPM 1/2W CMF55442K00FHEB
RES 442Kohm 1% 50PPM 1/2W

RES 442Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF442KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF442KHFTR-ND
Through Hole Resistors CMF442KHFTR-ND
442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF442KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF442KHFCT-ND
Through Hole Resistors CMF442KHFCT-ND
442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 442K 1% T-2 Eb E3 Vishay - 68P8116 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 442K 1% T-2 Eb E3 Vishay
68P8116
Cmf-55 442K 1% T-2 Eb E3 Vishay 68P8116
CMF-55 442K 1% T-2 EB e3

CMF-55 442K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442K00FHEB CMF442KHFTR-ND 68P8116
Product Name RES 442K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 442K 1% T-2 Eb E3 Vishay
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details