Vishay Intertechnology, Inc. Through Hole Resistors CMF55442K00FHEA

Description
442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55442K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442K00FHEA-ND
Through Hole Resistors CMF55442K00FHEA-ND
442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 442K OHM 1/2W 1% AXIAL - CMF55442K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/2W 1% AXIAL
CMF55442K00FHEA
RES 442K OHM 1/2W 1% AXIAL CMF55442K00FHEA
RES 442Kohm 1/2W 1% AXIAL

RES 442Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 442K 1% T-2 Ea E3 Vishay - 68P8115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 442K 1% T-2 Ea E3 Vishay
68P8115
Cmf-55 442K 1% T-2 Ea E3 Vishay 68P8115
CMF-55 442K 1% T-2 EA e3

CMF-55 442K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442K00FHEA-ND CMF55442K00FHEA 68P8115
Product Name Through Hole Resistors RES 442K OHM 1/2W 1% AXIAL Cmf-55 442K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details