Vishay Intertechnology, Inc. Through Hole Resistors CMF55442K00DHRE

Description
442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55442K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442K00DHRE-ND
Through Hole Resistors CMF55442K00DHRE-ND
442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 442K OHM 1/2W .5% AXIAL - CMF55442K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/2W .5% AXIAL
CMF55442K00DHRE
RES 442K OHM 1/2W .5% AXIAL CMF55442K00DHRE
RES 442Kohm 1/2W .5% AXIAL

RES 442Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 442K .5% T-2 R36 Vishay - 68P8114 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 442K .5% T-2 R36 Vishay
68P8114
Cmf-55 442K .5% T-2 R36 Vishay 68P8114
CMF-55 442K .5% T-2 R36

CMF-55 442K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442K00DHRE-ND CMF55442K00DHRE 68P8114
Product Name Through Hole Resistors RES 442K OHM 1/2W .5% AXIAL Cmf-55 442K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details