Vishay Intertechnology, Inc. Through Hole Resistors CMF55442K00DHEA

Description
442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55442K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55442K00DHEA-ND
Through Hole Resistors CMF55442K00DHEA-ND
442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 442K OHM 1/2W .5% AXIAL - CMF55442K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/2W .5% AXIAL
CMF55442K00DHEA
RES 442K OHM 1/2W .5% AXIAL CMF55442K00DHEA
RES 442Kohm 1/2W .5% AXIAL

RES 442Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 442K .5% T-2 Ea E3 Vishay - 68P8112 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 442K .5% T-2 Ea E3 Vishay
68P8112
Cmf-55 442K .5% T-2 Ea E3 Vishay 68P8112
CMF-55 442K .5% T-2 EA e3

CMF-55 442K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55442K00DHEA-ND CMF55442K00DHEA 68P8112
Product Name Through Hole Resistors RES 442K OHM 1/2W .5% AXIAL Cmf-55 442K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers