Vishay Intertechnology, Inc. RES 440 OHM 1/2W 1% AXIAL CMF55440R00FKR6

Description
RES 440ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 440ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 440 OHM 1/2W 1% AXIAL - CMF55440R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 440 OHM 1/2W 1% AXIAL
CMF55440R00FKR6
RES 440 OHM 1/2W 1% AXIAL CMF55440R00FKR6
RES 440ohm 1/2W 1% AXIAL

RES 440ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55440R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55440R00FKR6-ND
Through Hole Resistors CMF55440R00FKR6-ND
440 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

440 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 440 1% T-1 Re6 Vishay - 68P8108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 440 1% T-1 Re6 Vishay
68P8108
Cmf-55 440 1% T-1 Re6 Vishay 68P8108
CMF-55 440 1% T-1 RE6

CMF-55 440 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55440R00FKR6 CMF55440R00FKR6-ND 68P8108
Product Name RES 440 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 440 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 440 ohms 440 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details